TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55/0822-20-2/4

Description
Win Source Part Number: 1314742-55/0822-20-2 /4 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: 19/32 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.116" (2.95mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55/0822
Request a Quote Datasheet
Description
Win Source Part Number: 1314742-55/0822-20-2 /4 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: 19/32 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.116" (2.95mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55/0822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1314742-55/0822-20-2/4
Cables, Wires - Multiple Conductor Cables 1314742-55/0822-20-2/4
Win Source Part Number: 1314742-55/0822-20-2 /4 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Conductor Strand: 19/32 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.116" (2.95mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55/0822

Win Source Part Number: 1314742-55/0822-20-2/4
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Conductor Strand: 19/32
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Diameter: 0.116" (2.95mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 55/0822

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314742-55/0822-20-2/4
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details