Win Source Part Number: 969482-55/0322-26-9/
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 26 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Standard Package: 1
Conductor Strand: 19/38
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Diameter: 0.055" (1.40mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A00535-000
Base Product Number: 55/0322
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 969482-55/0322-26-9/96 |
| Product Name | Cables, Wires - Multiple Conductor Cables |