TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55/0112-24-4CS3370

Description
Win Source Part Number: 1315883-55/0112-24-4 CS3370 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up Voltage: 600V Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.037" (0.94mm) Jacket Color: Yellow Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55/0112
Request a Quote Datasheet
Description
Win Source Part Number: 1315883-55/0112-24-4 CS3370 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up Voltage: 600V Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.037" (0.94mm) Jacket Color: Yellow Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55/0112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1315883-55/0112-24-4CS3370
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1315883-55/0112-24-4CS3370
Win Source Part Number: 1315883-55/0112-24-4 CS3370 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up Voltage: 600V Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.037" (0.94mm) Jacket Color: Yellow Jacket (Insulation) Thickness: 0.005" (0.13mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55/0112

Win Source Part Number: 1315883-55/0112-24-4CS3370
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Hook-Up
Voltage: 600V
Conductor Strand: 19/36
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.037" (0.94mm)
Jacket Color: Yellow
Jacket (Insulation) Thickness: 0.005" (0.13mm)
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 55/0112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315883-55/0112-24-4CS3370
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details