TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5499923-4

Description
Win Source Part Number: 1377526-5499923-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Bulk Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499923 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.155" (3.94mm) Overall Contact Length: 0.684" (17.37mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1377526-5499923-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Bulk Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499923 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.155" (3.94mm) Overall Contact Length: 0.684" (17.37mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377526-5499923-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377526-5499923-4
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377526-5499923-4
Win Source Part Number: 1377526-5499923-4 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Bulk Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499923 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 20 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.155" (3.94mm) Overall Contact Length: 0.684" (17.37mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1377526-5499923-4
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Bulk
Product Status: Active
Features: Keying Slot, Mounting Flange
Base Product Number: 5499923
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A per Contact
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 20
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Contact Length - Mating: 0.240" (6.10mm)
Contact Length - Post: 0.155" (3.94mm)
Overall Contact Length: 0.684" (17.37mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 250VAC
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet
Headers & Wire Housings - 5499923-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499923-4
Headers & Wire Housings 5499923-4
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Headers & Wire Housings - 5499923-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499923-4
Headers & Wire Housings 5499923-4
A/L UNIV HDR 20P VERT LG LAT

A/L UNIV HDR 20P VERT LG LAT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499923-4
Headers & Wire Housings 5499923-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wtb Conn, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 68AH0157 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
68AH0157
Wtb Conn, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 68AH0157
WTB CONN, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMP-LATCH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

WTB CONN, 20POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:AMP-LATCH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - 5499923-4 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5499923-4
Headers, Male Pins 5499923-4
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1377526-5499923-4 5499923-4 68AH0157 5499923-4
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Wtb Conn, 20Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 1 amps 1 amps
Operating Temperature -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10151094-1321J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details