TE Connectivity ™ Headers & Wire Housings 5499922-5

Description
A/L UNIV HDR 24P VERT LG LAT
Request a Quote Datasheet
Description
A/L UNIV HDR 24P VERT LG LAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5499922-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499922-5
Headers & Wire Housings 5499922-5
A/L UNIV HDR 24P VERT LG LAT

A/L UNIV HDR 24P VERT LG LAT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499922-5
Headers & Wire Housings 5499922-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380931-5499922-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380931-5499922-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380931-5499922-5
Win Source Part Number: 1380931-5499922-5 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: AMP-Latch Number of Positions: 24 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Voltage Rating: 250VAC Material Flammability Rating: UL94 V-0 Standard Package: 36 pcs Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.110" (2.79mm) Overall Contact Length: 0.639" (16.23mm) Insulation Height: 0.549" (13.94mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity Base Product Number: 5499922 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380931-5499922-5
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: AMP-Latch
Number of Positions: 24
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Bulk
Voltage Rating: 250VAC
Material Flammability Rating: UL94 V-0
Standard Package: 36 pcs
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.110" (2.79mm)
Overall Contact Length: 0.639" (16.23mm)
Insulation Height: 0.549" (13.94mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity
Base Product Number: 5499922
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5499922-5 1380931-5499922-5
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Header, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7116 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
.030
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details