TE Connectivity Ribbon Cable Connectors 5499910-8

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 62.48 MM  [2.46 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 62.48 MM  [2.46 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 5499910-8 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
5499910-8
Ribbon Cable Connectors 5499910-8
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Connector Height : 13.94 MM  [.549 INCH ] Connector Length : 62.48 MM  [2.46 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Shrouded End Dimension : 3.81 MM  [.15 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Nylon/Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Dual Polarizing Bar, Center Mating Retention : With Mating Retention Type : Ejection Latch PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Mating Latch & Lock Type : Short Connector Product Type : Connector Assembly Connector System : Wire-to-Board Ribbon Cable Connector Header Type : Universal Ejection Pin Headers Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .64 MM  [.025 INCH ] Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass, Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Connector Height : 13.94 MM  [.549 INCH ]
  • Connector Length : 62.48 MM  [2.46 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Shrouded End Dimension : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Nylon/Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Dual Polarizing Bar, Center
  • Mating Retention : With
  • Mating Retention Type : Ejection Latch
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Mating Latch & Lock Type : Short
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Ribbon Cable Connector Header Type : Universal Ejection Pin Headers

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .64 MM  [.025 INCH ]
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers, Male Pins - AHE34H-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
AHE34H-ND
Headers, Male Pins AHE34H-ND
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 19M8028 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
19M8028
Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 19M8028
WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 34 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER VERT 34POS .100 GOLD - 792-5499910-8 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 34POS .100 GOLD
792-5499910-8
CONN HEADER VERT 34POS .100 GOLD 792-5499910-8
CONN HEADER VERT 34POS .100 GOLD

CONN HEADER VERT 34POS .100 GOLD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5499910-8 AHE34H-ND 19M8028 792-5499910-8
Product Name Ribbon Cable Connectors Headers, Male Pins Wire-Board Connector, Header, 34 Position, 2.54Mm; Connector Systems Amp - Te Connectivity CONN HEADER VERT 34POS .100 GOLD
Connector Type Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Through Hole - Solder Through Hole Straight Solder
Mounting Board Mount Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103310-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28575-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details