TE Connectivity Wire-Board Connector, Header, 14 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 5499910-2.

Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:14CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES
Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:14CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 14 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 29AC0288 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
29AC0288
Wire-Board Connector, Header, 14 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 29AC0288
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:14CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:14CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0288
Product Name Wire-Board Connector, Header, 14 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details