TE Connectivity Headers & Wire Housings 5499786-1

Description
A-L UNIV HDR AY W/LTH
Request a Quote Datasheet
Description
A-L UNIV HDR AY W/LTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5499786-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499786-1
Headers & Wire Housings 5499786-1
A-L UNIV HDR AY W/LTH

A-L UNIV HDR AY W/LTH

Buy Now
Headers & Wire Housings - 5499786-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499786-1
Headers & Wire Housings 5499786-1
A/L UNIV HDR 10P RA LG LAT

A/L UNIV HDR 10P RA LG LAT

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1377520-5499786-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1377520-5499786-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1377520-5499786-1
Win Source Part Number: 1377520-5499786-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -65°C ~ 105°C Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMP-Latch Package: Bulk Product Status: Active Features: Keying Slot, Mounting Flange Base Product Number: 5499786 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 1A per Contact Style: Board to Cable/Wire Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Length - Mating: 0.240" (6.10mm) Contact Length - Post: 0.110" (2.79mm) Insulation Height: 0.315" (8.00mm) Contact Shape: Square Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 250VAC Contact Finish Thickness - Post: 100.0µin (2.54µm)

Win Source Part Number: 1377520-5499786-1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -65°C ~ 105°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMP-Latch
Package: Bulk
Product Status: Active
Features: Keying Slot, Mounting Flange
Base Product Number: 5499786
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1A per Contact
Style: Board to Cable/Wire
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 10
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Contact Length - Mating: 0.240" (6.10mm)
Contact Length - Post: 0.110" (2.79mm)
Insulation Height: 0.315" (8.00mm)
Contact Shape: Square
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 250VAC
Contact Finish Thickness - Post: 100.0µin (2.54µm)

Buy Now Datasheet
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant Amp Te Connectivity - 93K4278 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant Amp Te Connectivity
93K4278
Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant Amp Te Connectivity 93K4278
Wire-To-Board Connector, Right Angle, AMP-LATCH Series, Through Hole, Header, 10, 2.54 mm RoHS Compliant: Yes

Wire-To-Board Connector, Right Angle, AMP-LATCH Series, Through Hole, Header, 10, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 5499786-1 1377520-5499786-1 93K4278
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Right Angle, Amp-Latch Series, Through Hole, Header, 10, 2.54 Mm Rohs Compliant Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Voltage Rating 250 volts
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - 102114-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details