TE Connectivity Headers & Wire Housings 5499160-9

Description
A/L UNIV HDR 40P VERT SHT LAT
Request a Quote
Description
A/L UNIV HDR 40P VERT SHT LAT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5499160-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5499160-9
Headers & Wire Housings 5499160-9
A/L UNIV HDR 40P VERT SHT LAT

A/L UNIV HDR 40P VERT SHT LAT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5499160-9
Headers & Wire Housings 5499160-9
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity - 18AH0368 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
18AH0368
Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity 18AH0368
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:AMP-LATCH Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5499160-9 18AH0368
Product Name Headers & Wire Housings Connector, Header, 40Pos, 2Row, 2.54Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Backplane Connector, Header, 6 Position; Product Range Amphenol Communications Solutions - 05R9516 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 103149-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers