TE Connectivity Wire-Board Connector, Header, 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 5499141-9.

Description
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES
Description
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity - 29AC0279 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
29AC0279
Wire-Board Connector, Header, 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity 29AC0279
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES

WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; PITCH SPACING:2.54MM; NO. OF CONTACTS:40CONTACTS; GENDER:HEADER; PRODUCT RANGE:AMP-LATCH SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; TAIL LENGTH:2.79MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0279
Product Name Wire-Board Connector, Header, 40 Position, 2.54Mm; Pitch Spacing Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female SIL 20 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-329-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details