TE Connectivity Heat Shrink Boots 548273-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 16 MM , 18 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .63 INCH , .71 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 34 MM , 28 MM , 26 MM , 32 MM , 30 MM  [1.26 INCH , 1.34 INCH , 1.1 INCH , 1.18 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 16 MM , 18 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .63 INCH , .71 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 34 MM , 28 MM , 26 MM , 32 MM , 30 MM  [1.26 INCH , 1.34 INCH , 1.1 INCH , 1.18 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 548273-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
548273-000
Heat Shrink Boots 548273-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 11 MM , 16 MM , 18 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .63 INCH , .71 INCH , .47 INCH ] Connector or Backshell Outside Diameter : 34 MM , 28 MM , 26 MM , 32 MM , 30 MM  [1.26 INCH , 1.34 INCH , 1.1 INCH , 1.18 INCH , 1.02 INCH ] Housing Features Body Orientation : Straight Other Adhesive Code : 180 Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 11 MM , 16 MM , 18 MM , 14 MM , 12 MM  [.55 INCH , .43 INCH , .63 INCH , .71 INCH , .47 INCH ]
  • Connector or Backshell Outside Diameter : 34 MM , 28 MM , 26 MM , 32 MM , 30 MM  [1.26 INCH , 1.34 INCH , 1.1 INCH , 1.18 INCH , 1.02 INCH ]

Housing Features


  • Body Orientation : Straight

Other


  • Adhesive Code : 180
  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 548273-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
548273-000
shrink tube 548273-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 548273-000 548273-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0899094002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 001310-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
Heat Shrink Tubing - 0989076005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details