TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 54754-1

Description
Win Source Part Number: 1365038-54754-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 54754 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6 AWG Contact Finish: Tin Insulation: Insulated with Heat Shrink Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.436" (11.07mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 1/4 Stud Thickness: 0.045" (1.14mm) Width - Outer Edges: 0.500" (12.70mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365038-54754-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 54754 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6 AWG Contact Finish: Tin Insulation: Insulated with Heat Shrink Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.436" (11.07mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 1/4 Stud Thickness: 0.045" (1.14mm) Width - Outer Edges: 0.500" (12.70mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1365038-54754-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365038-54754-1
Connectors, Interconnects - Terminals - Ring Connectors 1365038-54754-1
Win Source Part Number: 1365038-54754-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 54754 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6 AWG Contact Finish: Tin Insulation: Insulated with Heat Shrink Color: Blue Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.436" (11.07mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 1/4 Stud Thickness: 0.045" (1.14mm) Width - Outer Edges: 0.500" (12.70mm)

Win Source Part Number: 1365038-54754-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 54754
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 6 AWG
Contact Finish: Tin
Insulation: Insulated with Heat Shrink
Color: Blue
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.436" (11.07mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Stud/Tab Size: 1/4 Stud
Thickness: 0.045" (1.14mm)
Width - Outer Edges: 0.500" (12.70mm)

Buy Now Datasheet
Ring Connectors - A27564-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27564-ND
Ring Connectors A27564-ND
Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 6 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity
15H9873
Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity 15H9873
TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.77mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 6AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:6AWG; Conductor Area CSA:16.77mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365038-54754-1 A27564-ND 15H9873
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring Tongue, 1/4", 6Awg, Blue; Stud Size - Metric Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data