TE Connectivity Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity 54748-1.

Description
TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes
Description
TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity
24AC2387
Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity 24AC2387
TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 4AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC2387
Product Name Terminal, Ring Tongue, 1/4", 4Awg, Yel; Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA7L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers