TE Connectivity Ring Connectors 54725-1

Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A124528-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A124528-ND
Ring Connectors A124528-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1365071-54725-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365071-54725-1
Connectors, Interconnects - Terminals - Ring Connectors 1365071-54725-1
Win Source Part Number: 1365071-54725-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Plasti-Grip Package: Bulk Product Status: Active Features: Serrated Termination Base Product Number: 54725 Mounting Type: Free Hanging (In-Line), Right Angle HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 8 AWG Contact Finish: Tin Insulation: Insulated Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.360" (9.14mm) Material - Insulation: Poly-Vinyl Chloride (PVC) Stud/Tab Size: 1/4 Stud Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.478" (12.14mm)

Win Source Part Number: 1365071-54725-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Plasti-Grip
Package: Bulk
Product Status: Active
Features: Serrated Termination
Base Product Number: 54725
Mounting Type: Free Hanging (In-Line), Right Angle
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 8 AWG
Contact Finish: Tin
Insulation: Insulated
Color: Red
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.360" (9.14mm)
Material - Insulation: Poly-Vinyl Chloride (PVC)
Stud/Tab Size: 1/4 Stud
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.478" (12.14mm)

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
15H9870
Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity 15H9870
TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:10.54mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A124528-ND 1365071-54725-1 15H9870
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, 1/4", 8Awg, Red; Stud Size - Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products