TE Connectivity
Cable Conduit
5470264012
Description
Body Features Primary Product Material : Crosslinked Polyvinylidene Fluoride
Dimensions Product Length : 25 M [82 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Water, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Crosslinked Polyvinylidene Fluoride
Dimensions Product Length : 25 M [82 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Water, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Crosslinked Polyvinylidene Fluoride
Dimensions Product Length : 25 M [82 FT ]
Packaging Features Packaging Method : Spool
Usage Conditions Fluid Resistance Type : Water, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Primary Product Material : Crosslinked Polyvinylidene Fluoride
Dimensions
- Product Length : 25 M [82 FT ]
Packaging Features
Usage Conditions
- Fluid Resistance Type : Water, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
5470264012 |
|
Product Name
|
Cable Conduit |
|
Temperature Rating
|
-67 to 302 F (-55 to 150 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.7600 inch (19.3 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Size
2.15 inch (54.61 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Size
0.5200 inch (13.21 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Size
0.6300 inch (16 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details