TE Connectivity PGA Sockets 545092-4

Description
Body Features Actuator Handle Material : Stainless Steel Cover Color : Black Cover Material : High Temperature Thermoplastic Frame Style : Open Handle Type : Standard Sleeve Material : Brass Sleeve Plating Material : Tin-Lead over Nickel Configuration Features Grid Size : 12 x 4 Grid Spacing : 2.54 x 2.54 MM  [.1 x .1 INCH ] Number of Positions : 48 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Style : Stamped & Formed Contact Underplating Material : Nickel IC Socket Type : PGA PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Socket Overall Height : 1.85 MM  [.72 INCH ] Standoff Height : 1.07 MM  [.042 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Identification Marking Socket Identifier : Auget Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Heat Sink Attachment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tube, Tube Packaging Quantity : 6040 Product Type Features Cap Type : Standard Chip Compatibility : Intel® 486 Connector & Contact Terminates To : Printed Circuit Board Insertion Force : Low Leg Style : Standard Product Type : Socket Profile : Standard Termination Features Termination Post Length : 2.92 MM  [.115 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Handle Material : Stainless Steel Cover Color : Black Cover Material : High Temperature Thermoplastic Frame Style : Open Handle Type : Standard Sleeve Material : Brass Sleeve Plating Material : Tin-Lead over Nickel Configuration Features Grid Size : 12 x 4 Grid Spacing : 2.54 x 2.54 MM  [.1 x .1 INCH ] Number of Positions : 48 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Style : Stamped & Formed Contact Underplating Material : Nickel IC Socket Type : PGA PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Socket Overall Height : 1.85 MM  [.72 INCH ] Standoff Height : 1.07 MM  [.042 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Identification Marking Socket Identifier : Auget Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Heat Sink Attachment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tube, Tube Packaging Quantity : 6040 Product Type Features Cap Type : Standard Chip Compatibility : Intel® 486 Connector & Contact Terminates To : Printed Circuit Board Insertion Force : Low Leg Style : Standard Product Type : Socket Profile : Standard Termination Features Termination Post Length : 2.92 MM  [.115 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PGA Sockets - 545092-4 - TE Connectivity
Berwyn, PA, United States
PGA Sockets
545092-4
PGA Sockets 545092-4
Body Features Actuator Handle Material : Stainless Steel Cover Color : Black Cover Material : High Temperature Thermoplastic Frame Style : Open Handle Type : Standard Sleeve Material : Brass Sleeve Plating Material : Tin-Lead over Nickel Configuration Features Grid Size : 12 x 4 Grid Spacing : 2.54 x 2.54 MM  [.1 x .1 INCH ] Number of Positions : 48 Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Style : Stamped & Formed Contact Underplating Material : Nickel IC Socket Type : PGA PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Socket Overall Height : 1.85 MM  [.72 INCH ] Standoff Height : 1.07 MM  [.042 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Black Housing Material : Thermoplastic Identification Marking Socket Identifier : Auget Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Heat Sink Attachment : Without PCB Mounting Style : Through Hole - Solder Operation/Applicatio n Assembly Process Feature : None Circuit Application : Signal Packaging Features Packaging Method : Box, Box & Tube, Tube Packaging Quantity : 6040 Product Type Features Cap Type : Standard Chip Compatibility : Intel® 486 Connector & Contact Terminates To : Printed Circuit Board Insertion Force : Low Leg Style : Standard Product Type : Socket Profile : Standard Termination Features Termination Post Length : 2.92 MM  [.115 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Actuator Handle Material : Stainless Steel
  • Cover Color : Black
  • Cover Material : High Temperature Thermoplastic
  • Frame Style : Open
  • Handle Type : Standard
  • Sleeve Material : Brass
  • Sleeve Plating Material : Tin-Lead over Nickel

Configuration Features


  • Grid Size : 12 x 4
  • Grid Spacing : 2.54 x 2.54 MM  [.1 x .1 INCH ]
  • Number of Positions : 48

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Style : Stamped & Formed
  • Contact Underplating Material : Nickel
  • IC Socket Type : PGA
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Socket Overall Height : 1.85 MM  [.72 INCH ]
  • Standoff Height : 1.07 MM  [.042 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Identification Marking


  • Socket Identifier : Auget

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Heat Sink Attachment : Without
  • PCB Mounting Style : Through Hole - Solder

Operation/Application


  • Assembly Process Feature : None
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box, Box & Tube, Tube
  • Packaging Quantity : 6040

Product Type Features


  • Cap Type : Standard
  • Chip Compatibility : Intel® 486
  • Connector & Contact Terminates To : Printed Circuit Board
  • Insertion Force : Low
  • Leg Style : Standard
  • Product Type : Socket
  • Profile : Standard

Termination Features


  • Termination Post Length : 2.92 MM  [.115 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Sockets for ICs, Transistors - 545092-4 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
545092-4
Sockets for ICs, Transistors 545092-4
CONN SOCKET PGA 48POS TIN-LEAD

CONN SOCKET PGA 48POS TIN-LEAD

Supplier's Site Datasheet
Mp48-74212D26,
Chicago, IL, United States
Mp48-74212D26,"pga 48 Pin, Foo Rohs Compliant Amp - Te Connectivity
15H9868
Mp48-74212D26,"pga 48 Pin, Foo Rohs Compliant Amp - Te Connectivity 15H9868
MP48-74212D26,"PGA 48 PIN, FOO ROHS COMPLIANT: NO

MP48-74212D26,"PGA 48 PIN, FOO ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 545092-4 545092-4 15H9868
Product Name PGA Sockets Sockets for ICs, Transistors Mp48-74212D26,"pga 48 Pin, Foo Rohs Compliant Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products