TE Connectivity RF Connector Launchers 5449692-1

Description
Body Features Body Material : Brass Body Plating Material : Tin Body Style : Straight Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 16.8 MM  [.661 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Tin Body Style : Straight Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 16.8 MM  [.661 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Launchers - 5449692-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Launchers
5449692-1
RF Connector Launchers 5449692-1
Body Features Body Material : Brass Body Plating Material : Tin Body Style : Straight Configuration Features Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Dimensions Product Length : 16.8 MM  [.661 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Other Dielectric Material : PTFE Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Type : SMA Sealable : No

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Product Length : 16.8 MM  [.661 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Other


  • Dielectric Material : PTFE

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Type : SMA
  • Sealable : No
Buy Now
RF Connectors / Coaxial Connectors - 5449692-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5449692-1
RF Connectors / Coaxial Connectors 5449692-1
RF Connectors / Coaxial Connectors .062 PCB Edge Mount

RF Connectors / Coaxial Connectors .062 PCB Edge Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 5449692-1 5449692-1
Product Name RF Connector Launchers RF Connectors / Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data