TE Connectivity Rectangular Wire & Cable Connectors & Housings 544950-E

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 5 MM  [.197 INCH ] Connector Length : 16.85 MM  [.663 INCH ] Connector Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 5 MM  [.197 INCH ] Connector Length : 16.85 MM  [.663 INCH ] Connector Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 544950-E - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
544950-E
Rectangular Wire & Cable Connectors & Housings 544950-E
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Retention Within Housing : With Contact Type : Receptacle Dimensions Connector Height : 5 MM  [.197 INCH ] Connector Length : 16.85 MM  [.663 INCH ] Connector Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Operating Voltage (VDC) : 1000 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector System : Wire-to-Board Insertion Force Type : Normal Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 5 MM  [.197 INCH ]
  • Connector Length : 16.85 MM  [.663 INCH ]
  • Connector Width : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 1000

Housing Features


  • Centerline (Pitch) : 6.2 MM  [.244 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Board
  • Insertion Force Type : Normal

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Rectangular Connector Housings - 2684-544950-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2684-544950-E-ND
Rectangular Connector Housings 2684-544950-E-ND
SRCBUG A 6,20 * 2 CSI 206 E-HD A

SRCBUG A 6,20 * 2 CSI 206 E-HD A

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 544950-E 2684-544950-E-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051771-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
Rectangular Connector Accessories - 103682-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Ribbon Cable Connectors - 102142-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers