TE Connectivity Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 54489-3

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power Lock Series I Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:7.92mm; For Use With:Series I Power Lock Connectors; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power Lock Series I Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:7.92mm; For Use With:Series I Power Lock Connectors; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 96B8079 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
96B8079
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 96B8079
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power Lock Series I Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:7.92mm; For Use With:Series I Power Lock Connectors; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Power Lock Series I Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:7.92mm; For Use With:Series I Power Lock Connectors; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B8079
Product Name Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details