TE Connectivity Rectangular Power Connectors 54489-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 53 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 7.92 MM  [.312 INCH ] Product Length : 24.51 MM  [.965 INCH ] Product Width : 36.47 MM  [1.436 INCH ] Wire Size (AWG) : 10 - 6 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire, Wire-to-Panel Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 53 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 7.92 MM  [.312 INCH ] Product Length : 24.51 MM  [.965 INCH ] Product Width : 36.47 MM  [1.436 INCH ] Wire Size (AWG) : 10 - 6 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire, Wire-to-Panel Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connectors - 54489-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Power Connectors
54489-3
Rectangular Power Connectors 54489-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 3 Number of Power Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current Rating (Max) (AMP) : 53 Contact Retention Within Housing : With Contact Type : Blade Dimensions Connector Height : 7.92 MM  [.312 INCH ] Product Length : 24.51 MM  [.965 INCH ] Product Width : 36.47 MM  [1.436 INCH ] Wire Size (AWG) : 10 - 6 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 7.92 MM  [.312 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector System : Wire-to-Wire, Wire-to-Panel Rectangular Power Connector Type : Housing Sealable : No Termination Features Termination Method to Wire & Cable : Crimp & Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 0

Contact Features


  • Contact Current Rating (Max) (AMP) : 53
  • Contact Retention Within Housing : With
  • Contact Type : Blade

Dimensions


  • Connector Height : 7.92 MM  [.312 INCH ]
  • Product Length : 24.51 MM  [.965 INCH ]
  • Product Width : 36.47 MM  [1.436 INCH ]
  • Wire Size (AWG) : 10 - 6

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 7.92 MM  [.312 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Rectangular Power Connector Type : Housing
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp & Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Power to the Board - 54489-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power to the Board
54489-3
Power to the Board 54489-3
Power to the Board HSG WITH FLANGES 3P Series 1

Power to the Board HSG WITH FLANGES 3P Series 1

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 54489-3 54489-3
Product Name Rectangular Power Connectors Power to the Board
Device Type Receptacle
Applications Residential
Mounting Style Panel In Line
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468075-3 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 194234-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details