TE Connectivity Connector, Housing, Pin & Socket, 4 Position; Product Range Amp Te Connectivity 54483-4

Description
CONNECTOR, HOUSING, PIN & SOCKET, 4 POSITION; Product Range:Series 1 Power Lock Series; Gender:Plug, Receptacle; No. of Positions:4Positions ; Pitch Spacing:7.92mm; For Use With:Series 1 Power Lock Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, PIN & SOCKET, 4 POSITION; Product Range:Series 1 Power Lock Series; Gender:Plug, Receptacle; No. of Positions:4Positions ; Pitch Spacing:7.92mm; For Use With:Series 1 Power Lock Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Pin & Socket, 4 Position; Product Range Amp Te Connectivity - 79K1835 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Pin & Socket, 4 Position; Product Range Amp Te Connectivity
79K1835
Connector, Housing, Pin & Socket, 4 Position; Product Range Amp Te Connectivity 79K1835
CONNECTOR, HOUSING, PIN & SOCKET, 4 POSITION; Product Range:Series 1 Power Lock Series; Gender:Plug, Receptacle; No. of Positions:4Positions ; Pitch Spacing:7.92mm; For Use With:Series 1 Power Lock Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PIN & SOCKET, 4 POSITION; Product Range:Series 1 Power Lock Series; Gender:Plug, Receptacle; No. of Positions:4Positions; Pitch Spacing:7.92mm; For Use With:Series 1 Power Lock Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K1835
Product Name Connector, Housing, Pin & Socket, 4 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details