TE Connectivity Data Bus Terminators 544639-000

Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote
Description
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Terminators - 544639-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Terminators
544639-000
Data Bus Terminators 544639-000
Contact Features Contact Type : Pin Electrical Characteristics Impedance (OHM) : 3000 Mechanical Attachment Polarization Code : A Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Plug Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 125

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Impedance (OHM) : 3000

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 544639-000
Product Name Data Bus Terminators
Terminator Type Data Bus Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 094103-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 012361-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 272423-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 211480-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details