TE Connectivity Rectangular Wire & Cable Connectors & Housings 544631-E

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .22 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphthalamide (PPA) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 115 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .22 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphthalamide (PPA) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 115 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 544631-E - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
544631-E
Rectangular Wire & Cable Connectors & Housings 544631-E
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 9 Contact Layout : Inline Contact Type : Receptacle Dimensions Wire Size (MMSQ) : .22 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyphthalamide (PPA) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 115 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 9
  • Contact Layout : Inline
  • Contact Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .22
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VDC) : 70

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyphthalamide (PPA)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 115

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 544631-E
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products