TE Connectivity Cable Transitions & Breakouts 543703-000

Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : S1255-04, S1125 Molded Part Shape Code : 342A Size Code : 048 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote
Description
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : S1255-04, S1125 Molded Part Shape Code : 342A Size Code : 048 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 543703-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
543703-000
Cable Transitions & Breakouts 543703-000
Body Features Material Code : 12 Material Systems Code : 200 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Dimensions Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ] Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Other Adhesive Code : S1255-04, S1125 Molded Part Shape Code : 342A Size Code : 048 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Dimensions


  • Inside Diameter Range (Body) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ]
  • Inside Diameter Range (Leg 1) : 26.9 - 55.6 MM  [1.06 - 2.19 INCH ]
  • Inside Diameter Range (Leg 2) : 6.9 - 13.2 MM  [.27 - .52 INCH ]

Other


  • Adhesive Code : S1255-04, S1125
  • Molded Part Shape Code : 342A
  • Size Code : 048

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 543703-000
Product Name Cable Transitions & Breakouts
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 073627-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0390554001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details