TE Connectivity
Heat Shrink Tubing
543633P059
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 65 MM [2.56 INCH ] Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Email Supplier
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 65 MM [2.56 INCH ] Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 65 MM [2.56 INCH ] Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ] Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -40 - 150 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Brake Fluid, Aviation Fuel, Hydraulic Fluid, Water, Lubricating Oil
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 65 MM [2.56 INCH ]
- Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ]
- Recovered Inside Diameter (Max) : 1.65 MM [.065 INCH ]
- Recovered Wall Thickness (Nominal) : 1.52 MM [.06 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Type Features
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Vibration, Mechanical Damage
- Operating Temperature Range (DEGC) : -40 - 150
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 125
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
543633P059 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers