TE Connectivity Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity 5435802-1.

Description
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7000 SeriesRoHS Compliant: Yes
Description
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7000 SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity - 29AC0255 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
29AC0255
Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity 29AC0255
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7000 SeriesRoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7000 SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 29AC0255
Product Name Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Side Actuated Lever(s) (Piano)
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 13.64 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
DIP Switch - 2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details