TE Connectivity Switch, Dip, 4 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity 5435640-2.

Description
SWITCH, DIP, 4 POSITION, SPST, ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes
Description
SWITCH, DIP, 4 POSITION, SPST, ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 4 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity - 30AC5240 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 4 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity
30AC5240
Switch, Dip, 4 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity 30AC5240
SWITCH, DIP, 4 POSITION, SPST, ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes

SWITCH, DIP, 4 POSITION, SPST, ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:7100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 30AC5240
Product Name Switch, Dip, 4 Position, Spst, Rocker; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Rocker Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6S-H Slide DIP Switch - A6S-9102-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 23.8 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details