TE Connectivity Connector Hardware, Mounts, Locks & Retainers 54315-1

Description
Body Features Primary Product Color : Red Primary Product Material : Polycarbonate Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 13.9 MM  [.55 INCH ] Product Width : 7.92 MM  [.311 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Panel Mount Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Polycarbonate Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 13.9 MM  [.55 INCH ] Product Width : 7.92 MM  [.311 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Panel Mount Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 54315-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
54315-1
Connector Hardware, Mounts, Locks & Retainers 54315-1
Body Features Primary Product Color : Red Primary Product Material : Polycarbonate Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 13.9 MM  [.55 INCH ] Product Width : 7.92 MM  [.311 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Panel Mount Adapter Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polycarbonate

Dimensions


  • Product Height : 7.92 MM  [.311 INCH ]
  • Product Length : 13.9 MM  [.55 INCH ]
  • Product Width : 7.92 MM  [.311 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Panel Mount Adapter
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
adapters - 54315-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
adapters
54315-1
adapters 54315-1
MTG ADAPTER,POWER LOCK,SRS 1

MTG ADAPTER,POWER LOCK,SRS 1

Buy Now
Swedesboro, NJ, United States
adapters
54315-1
adapters 54315-1
adapters

adapters

Buy Now
Rectangular Connector Accessories - 54315-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
54315-1-ND
Rectangular Connector Accessories 54315-1-ND
Connector Adapter - Mounting For

Connector Adapter - Mounting For

Buy Now Datasheet
Power Lock Adapter; Polycarbonate; Surface Mount, Panel Mount; Red; AMP Brand - 70086956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Lock Adapter; Polycarbonate; Surface Mount, Panel Mount; Red; AMP Brand
70086956
Power Lock Adapter; Polycarbonate; Surface Mount, Panel Mount; Red; AMP Brand 70086956
Polycarbonate Power Lock Connector Adapter AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits. Housing: Polycarbonate (Red)

Polycarbonate Power Lock Connector Adapter
AMP® Power Lock Connectors have hermaphroditic housing and contact designs. The hermaphroditic housings are also modular in design and permit the clustering of connectors of the same series. Housings are made of impact resistant thermoplastic with stainless steel locking springs for contact stability. Terminals are available in strip and loose piece form with a material choice of silver, or gold plated copper. Contacts for Series I Connectors accept a wire size range of 18-12 AWG and contacts for Series II Connectors accept a wire size range of 10-6 AWG. Both insert easily into housings where integral locking springs provide positive retention. AMP® Power Lock Connectors can be adapted to most high current applications and may be used as free-hanging, surface mounted and thru-panel mounted connectors, or when posted contacts are used, they can be used on printed circuits.

  • Housing: Polycarbonate (Red)
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 54315-1 54315-1 54315-1-ND 70086956
Product Name Connector Hardware, Mounts, Locks & Retainers adapters Rectangular Connector Accessories Power Lock Adapter; Polycarbonate; Surface Mount, Panel Mount; Red; AMP Brand
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-244-0805-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Contacts - A25963CT-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers