TE Connectivity Ring Connectors 54311-1

Description
Ring Terminal Connector 8 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 8 Stud Circular 24-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A139214-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A139214-ND
Ring Connectors A139214-ND
Ring Terminal Connector 8 Stud Circular 24-26 AWG Crimp

Ring Terminal Connector 8 Stud Circular 24-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity - 86W4153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity
86W4153
Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity 86W4153
TERMINAL, RING TONGUE, M4, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:24AWG; Conductor Area CSA:0.24mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, M4, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:24AWG; Conductor Area CSA:0.24mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 26-24 8 Amp - Te Connectivity - 69H9490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 26-24 8 Amp - Te Connectivity
69H9490
Terminal,pidg R 26-24 8 Amp - Te Connectivity 69H9490
TERMINAL,PIDG R 26-24 8

TERMINAL,PIDG R 26-24 8

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A139214-ND 86W4153 69H9490
Product Name Ring Connectors Terminal, Ring Tongue, M4, Crimp; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 26-24 8 Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details