Body Features Flexibility : Very Flexible Fluid Type : Hydraulic Fluid, Battery Acid, Water, Lubricating Oil, Gasoline, Diesel Fuel, Antifreeze Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 19 MM [.748 INCH ] Recovered Inside Diameter (Max) : 9.5 MM [.374 INCH ] Recovered Wall Thickness (Nominal) : .8 MM [.031 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ] Tubing Size Range : 9.5 - 19 MM [.375 - .748 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : FMVSS 302
Operation/Applicatio
n Mechanical Resistance : Mechanical Damage
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Reel
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Recovery Temperature (DEGC) : 110 Shrink Temperature (Min) (DEGC) : 65 Tubing Flammability Type : Non-Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Fluid Type : Hydraulic Fluid, Battery Acid, Water, Lubricating Oil, Gasoline, Diesel Fuel, Antifreeze
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 19 MM [.748 INCH ]
- Recovered Inside Diameter (Max) : 9.5 MM [.374 INCH ]
- Recovered Wall Thickness (Nominal) : .8 MM [.031 INCH ]
- Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
- Tubing Size Range : 9.5 - 19 MM [.375 - .748 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : FMVSS 302
Operation/Application
- Mechanical Resistance : Mechanical Damage
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Recovery Temperature (DEGC) : 110
- Shrink Temperature (Min) (DEGC) : 65
- Tubing Flammability Type : Non-Flame-Retardant