TE Connectivity Connector Backshells 542811-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3111, MS3126, MS3128, MS3120, MS3121, MS3116 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3111, MS3126, MS3128, MS3120, MS3121, MS3116 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 542811-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
542811-000
Connector Backshells 542811-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ] Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ] Product Length : 30.4 MM  [1.196 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS3110, MS3111, MS3126, MS3128, MS3120, MS3121, MS3116 Operation/Applicatio n Compatible With Connector Shell Size : 12 Other TE Connector Interface Code : 21 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR07AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 11.1 MM  [.01 - .44 INCH ]
  • Compatible Cable Diameter Range : 5.6 - 8.9 MM  [.219 - .35 INCH ]
  • Product Length : 30.4 MM  [1.196 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS3110, MS3111, MS3126, MS3128, MS3120, MS3121, MS3116

Operation/Application


  • Compatible With Connector Shell Size : 12

Other


  • TE Connector Interface Code : 21

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR07AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr21Ab00-1207Ai Raychem - Te Connectivity - 36AC6002 - Newark, An Avnet Company
Chicago, IL, United States
Txr21Ab00-1207Ai Raychem - Te Connectivity
36AC6002
Txr21Ab00-1207Ai Raychem - Te Connectivity 36AC6002
TXR21AB00-1207AI

TXR21AB00-1207AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 542811-000 36AC6002
Product Name Connector Backshells Txr21Ab00-1207Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details