TE Connectivity Hook Up Wire 5428003001

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Yellow with Green Stripe Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.47 MM  [.058 INCH ] Overall Outside Diameter : 1.8 MM  [.071 INCH ] Wire Diameter : 1.8 MM  [.071 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Yellow with Green Stripe Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.47 MM  [.058 INCH ] Overall Outside Diameter : 1.8 MM  [.071 INCH ] Wire Diameter : 1.8 MM  [.071 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5428003001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5428003001
Hook Up Wire 5428003001
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Hook Up Wire Wire Color : Yellow with Green Stripe Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter : 1.47 MM  [.058 INCH ] Overall Outside Diameter : 1.8 MM  [.071 INCH ] Wire Diameter : 1.8 MM  [.071 INCH ] Wire Size (MMSQ) : 1.31 Wire Size (AWG) : 16 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Hook Up Wire Wire Color : Yellow with Green Stripe

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter : 1.47 MM  [.058 INCH ]
  • Overall Outside Diameter : 1.8 MM  [.071 INCH ]
  • Wire Diameter : 1.8 MM  [.071 INCH ]
  • Wire Size (MMSQ) : 1.31
  • Wire Size (AWG) : 16

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 300

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5428003001
Product Name Hook Up Wire
Rated Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1739253002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1230193001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 128613-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details