Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1
Dimensions Compatible Cable Diameter (Max) : 27 MM [1.062 INCH ] Compatible Cable Diameter (Min) : 11 MM [.433 INCH ] Expanded Inside Diameter (Min) : 35 MM [1.378 INCH ] Product Length : 1200 MM [47.244 INCH ] Recovered Inside Diameter (Max) : 10 MM [.393 INCH ] Recovered Wall Thickness (Max) (MM) : 2.4 Wall Thickness : Medium
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : EN 50393
Mechanical Attachment Mechanical Reinforcement : No
Operation/Applicatio
n Marine-Offshore-Ship
building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes
Other Product Use : Cable Jacket Repair
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Single
Usage Conditions Environmental Resistance : Water-Blocking Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : >3:1
Dimensions
- Compatible Cable Diameter (Max) : 27 MM [1.062 INCH ]
- Compatible Cable Diameter (Min) : 11 MM [.433 INCH ]
- Expanded Inside Diameter (Min) : 35 MM [1.378 INCH ]
- Product Length : 1200 MM [47.244 INCH ]
- Recovered Inside Diameter (Max) : 10 MM [.393 INCH ]
- Recovered Wall Thickness (Max) (MM) : 2.4
- Wall Thickness : Medium
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : EN 50393
Mechanical Attachment
- Mechanical Reinforcement : No
Operation/Application
- Marine-Offshore-Shipbuilding Certified : No
- Mechanical Resistance : Against Mechanical Impact
- Power Component Application Type : Underground
- Thermal Resistance : Applicable for Low Temperatures
- UV-Stabilized : Yes
Other
- Product Use : Cable Jacket Repair
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Sleeve
- Power Component Options : Channels Included
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Environmental Resistance : Water-Blocking
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil