Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 9 MM [.354 INCH ] Compatible Cable Diameter (Min) : 3.5 MM [.137 INCH ] Expanded Inside Diameter (Min) : 10 MM [.394 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Recovered Wall Thickness (Max) : 1 MM [.039 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 1
Packaging Features Spool Length : 400 M [1312 FT ]
Product Availability Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Adhesive Coating : Without Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : High Elongation Resistance, UV Resistant, Moisture Resistant, Weather Resistant, Salt Water Resistant, Water Resistant, Liquid & Oil Resistance
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 9 MM [.354 INCH ]
- Compatible Cable Diameter (Min) : 3.5 MM [.137 INCH ]
- Expanded Inside Diameter (Min) : 10 MM [.394 INCH ]
- Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]
- Recovered Wall Thickness (Max) : 1 MM [.039 INCH ]
Electrical Characteristics
Packaging Features
- Spool Length : 400 M [1312 FT ]
Product Availability
- Product Availability : Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Adhesive Coating : Without
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Resistance Properties : High Elongation Resistance, UV Resistant, Moisture Resistant, Weather Resistant, Salt Water Resistant, Water Resistant, Liquid & Oil Resistance