TE Connectivity RF Connectors 5415683-1

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : G Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : G Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5415683-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5415683-1
RF Connectors 5415683-1
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : G Series Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • RF Connector Coupling Mechanism : Quick Connect/Disconnect
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : G Series
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 5415683-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415683-1
RF Connectors / Coaxial Connectors 5415683-1
RF Connectors / Coaxial Connectors G SERIES BLKHD CABLE JACK

RF Connectors / Coaxial Connectors G SERIES BLKHD CABLE JACK

Buy Now Datasheet
G Series Blkhd Cable Jack Amp - Te Connectivity - 31M8758 - Newark, An Avnet Company
Chicago, IL, United States
G Series Blkhd Cable Jack Amp - Te Connectivity
31M8758
G Series Blkhd Cable Jack Amp - Te Connectivity 31M8758
G SERIES BLKHD CABLE JACK

G SERIES BLKHD CABLE JACK

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5415683-1 5415683-1 31M8758
Product Name RF Connectors RF Connectors / Coaxial Connectors G Series Blkhd Cable Jack Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers
Coax Connectors - 1052051-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1052897-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
6 suppliers