TE Connectivity Coax Connectors 5415632-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene Grade : Economy Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.72 MM  [.225 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene Grade : Economy Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.72 MM  [.225 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5415632-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5415632-1
Coax Connectors 5415632-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Housing Features Housing Color : Black Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene Grade : Economy Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.72 MM  [.225 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 3.48 MM  [.137 INCH ]
  • Profile Height from PCB : 34.93 MM  [1.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Housing Features


  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Additional Features : Hardware Included
  • Dielectric Material : Polymethylpentene
  • Grade : Economy

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 5.72 MM  [.225 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 5415632-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415632-1
RF Connectors / Coaxial Connectors 5415632-1
RF Connectors / Coaxial Connectors VERT BNC PCB JACK

RF Connectors / Coaxial Connectors VERT BNC PCB JACK

Buy Now Datasheet
Vertical Bnc Pcb Jack Rohs Compliant Amp - Te Connectivity - 42K7192 - Newark, An Avnet Company
Chicago, IL, United States
Vertical Bnc Pcb Jack Rohs Compliant Amp - Te Connectivity
42K7192
Vertical Bnc Pcb Jack Rohs Compliant Amp - Te Connectivity 42K7192
VERTICAL BNC PCB JACK ROHS COMPLIANT: YES

VERTICAL BNC PCB JACK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5415632-1 5415632-1 42K7192
Product Name Coax Connectors RF Connectors / Coaxial Connectors Vertical Bnc Pcb Jack Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount PCB Mount
Unlock Full Specs
to access all available technical data