TE Connectivity Coax Connectors 5415520-1

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Plating Thickness (MICIN) : 5080 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Economy Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.33 MM  [.21 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Plating Thickness (MICIN) : 5080 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Economy Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.33 MM  [.21 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5415520-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5415520-1
Coax Connectors 5415520-1
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Plating Thickness (MICIN) : 5080 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 3.48 MM  [.137 INCH ] Profile Height from PCB : 34.93 MM  [1.375 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Economy Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 5.33 MM  [.21 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Plating Thickness (MICIN) : 5080
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 3.48 MM  [.137 INCH ]
  • Profile Height from PCB : 34.93 MM  [1.375 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Economy

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 5.33 MM  [.21 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Vert Jack W/mtg Pins, Bnc Pcb Amp - Te Connectivity - 19R2302 - Newark, An Avnet Company
Chicago, IL, United States
Vert Jack W/mtg Pins, Bnc Pcb Amp - Te Connectivity
19R2302
Vert Jack W/mtg Pins, Bnc Pcb Amp - Te Connectivity 19R2302
VERT JACK W/MTG PINS, BNC PCB

VERT JACK W/MTG PINS, BNC PCB

Supplier's Site
RF Connectors / Coaxial Connectors - 5415520-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415520-1
RF Connectors / Coaxial Connectors 5415520-1
RF Connectors / Coaxial Connectors VERT JCK W/MTG PINS BNC PCB

RF Connectors / Coaxial Connectors VERT JCK W/MTG PINS BNC PCB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5415520-1 19R2302 5415520-1
Product Name Coax Connectors Vert Jack W/mtg Pins, Bnc Pcb Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Board Connector
Gender Female / Jack Female / Jack
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data