TE Connectivity RF Connectors 5415484-2

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5415484-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5415484-2
RF Connectors 5415484-2
Body Features Body Material : Zinc Body Plating Material : Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Outer Contact Plating Material : Gold (Au) Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial
  • Outer Contact Plating Material : Gold (Au)

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 179
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144948-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144948-ND
Coaxial Connector (RF) Assemblies A144948-ND
SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

SMB, Mini Connector Plug, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5415484-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415484-2
RF Connectors / Coaxial Connectors 5415484-2
RF Connectors / Coaxial Connectors MINI RA PLG STD 75

RF Connectors / Coaxial Connectors MINI RA PLG STD 75

Buy Now Datasheet
Plug,cbl,rtang,mini-75 Ohm Smb Amp - Te Connectivity - 90AJ0372 - Newark, An Avnet Company
Chicago, IL, United States
Plug,cbl,rtang,mini-75 Ohm Smb Amp - Te Connectivity
90AJ0372
Plug,cbl,rtang,mini-75 Ohm Smb Amp - Te Connectivity 90AJ0372
PLUG,CBL,RTANG,MINI- 75 OHM SMB

PLUG,CBL,RTANG,MINI-75 OHM SMB

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5415484-2 A144948-ND 5415484-2 90AJ0372
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Plug,cbl,rtang,mini-75 Ohm Smb Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data