TE Connectivity RF Connectors 5415332-1

Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Comment : Connector will accept center conductor diameter range of .97 - 1.65 [.038 - .065]. Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : G Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Comment : Connector will accept center conductor diameter range of .97 - 1.65 [.038 - .065]. Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : G Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5415332-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5415332-1
RF Connectors 5415332-1
Body Features Body Material : Zinc Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Copper Dimensions RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Quick Connect/Disconnect RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 1 Other Comment : Connector will accept center conductor diameter range of .97 - 1.65 [.038 - .065]. Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : G Series Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Underplating Material : Copper

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 9.27 MM  [.365 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Quick Connect/Disconnect
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 1

Other


  • Comment : Connector will accept center conductor diameter range of .97 - 1.65 [.038 - .065].
  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : G Series
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A113923-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A113923-ND
Coaxial Connector (RF) Assemblies A113923-ND
G Type Connector Jack, Female Socket 75Ohm Panel Mount Solder

G Type Connector Jack, Female Socket 75Ohm Panel Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5415332-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5415332-1
RF Connectors / Coaxial Connectors 5415332-1
RF Connectors / Coaxial Connectors JACK BLKHEAD 15AMP PCB G SERIS

RF Connectors / Coaxial Connectors JACK BLKHEAD 15AMP PCB G SERIS

Buy Now Datasheet
Jack,blkhead,15Amp,pcb,g Seris Amp - Te Connectivity - 50M1947 - Newark, An Avnet Company
Chicago, IL, United States
Jack,blkhead,15Amp,pcb,g Seris Amp - Te Connectivity
50M1947
Jack,blkhead,15Amp,pcb,g Seris Amp - Te Connectivity 50M1947
JACK,BLKHEAD,15AMP,P CB,G SERIS

JACK,BLKHEAD,15AMP,PCB,G SERIS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5415332-1 A113923-ND 5415332-1 50M1947
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Jack,blkhead,15Amp,pcb,g Seris Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060329-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 4.000 GHz
View Details
3 suppliers
RF Connectors - 1056239-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 27.000 GHz
View Details
2 suppliers
RF Connectors - 1052534-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1-1337584-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
5 suppliers