Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle
Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel
Dimensions Height Above PC Board : 13.18 MM [.519 INCH ] Mounting Post Length : 2.79 MM [.11 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.529 MM [.572 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Housing Color : Black
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Additional Features : Hardware Included Comment : If an Insulating Bushing is required, see Part Number 330620. Dielectric Material : Polymethylpentene Grade : Commercial
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4.11 MM [.162 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Body Insulation : Without
- Body Material : Zinc
- Body Plating Material : Nickel
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Right Angle
Contact Features
- RF Connector Center Contact Material : Phosphor Bronze
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 30
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Height Above PC Board : 13.18 MM [.519 INCH ]
- Mounting Post Length : 2.79 MM [.11 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 14.529 MM [.572 INCH ]
Electrical Characteristics
Housing Features
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : With
- PCB Mount Retention : With
- PCB Mount Retention Type : Hold-Down Post
- Panel Attachment Style : Rear Mount
- Panel Mount Feature Type : Lockwasher and Nut
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 4
Other
- Additional Features : Hardware Included
- Comment : If an Insulating Bushing is required, see Part Number 330620.
- Dielectric Material : Polymethylpentene
- Grade : Commercial
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : BNC
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Solder
- Termination Post & Tail Length : 4.11 MM [.162 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]