Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 75Ohm
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Adapter Type: Plug to Jack
Conversion Type: Between Series
Center Gender: Female to Male
Convert From (Adapter End): POF Receptacle
Convert To (Adapter End): POF Receptacle
Impedance: Not Required(ohm)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 5415020-1-ND | |
| Product Name | Coaxial Connector (RF) Adapters | Connectors,Interconnects |
| Connector Type | BNC |