TE Connectivity Coax Connectors 5414907-3

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.03 MM  [.08 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.03 MM  [.08 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5414907-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5414907-3
Coax Connectors 5414907-3
Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.03 MM  [.08 INCH ] Profile Height from PCB : 12.7 MM  [.5 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics EMI & RFI Protection & Suppression Type : PCB Ground Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.29 MM  [.09 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 2.03 MM  [.08 INCH ]
  • Profile Height from PCB : 12.7 MM  [.5 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : PCB Ground
  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.29 MM  [.09 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A113922-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A113922-ND
Coaxial Connector (RF) Assemblies A113922-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
75 Ohm Electronic Connector
437-5414907-3
75 Ohm Electronic Connector 437-5414907-3
BNC RF Connector, 75 Ohm, Gold, Right Angle, Solder, Thru-Hole Product overview: 5414907-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414907-3 can be used for catalog matching and distributor lookup.

BNC RF Connector, 75 Ohm, Gold, Right Angle, Solder, Thru-Hole Product overview: 5414907-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 Ohm, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414907-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 5414907-3 - 907350-5414907-3 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 5414907-3
907350-5414907-3
Coaxial Connectors (RF) - 5414907-3 907350-5414907-3
Manufacturer: TE Connectivity Win Source Part Number: 907350-5414907-3 Operating Temperature Range: -55°C ~ 85°C Features: BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder Package: Bulk Mounting: Panel Mount, Through Hole, Right Angle Family Name: 5414907 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 35 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4010 Other Part Number: 5414907-3-ND, A113922, -5414907-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 907350-5414907-3
Operating Temperature Range: -55°C ~ 85°C
Features: BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
Package: Bulk
Mounting: Panel Mount, Through Hole, Right Angle
Family Name: 5414907
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 35
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4010
Other Part Number: 5414907-3-ND, A113922, -5414907-3-SI

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 5414907-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414907-3
RF Connectors / Coaxial Connectors 5414907-3
RF Connectors / Coaxial Connectors JACK PCB 75 OHM NC

RF Connectors / Coaxial Connectors JACK PCB 75 OHM NC

Buy Now Datasheet
Jack,pcb,75 Ohm,nc Amp - Te Connectivity - 19R2277 - Newark, An Avnet Company
Chicago, IL, United States
Jack,pcb,75 Ohm,nc Amp - Te Connectivity
19R2277
Jack,pcb,75 Ohm,nc Amp - Te Connectivity 19R2277
JACK,PCB,75 OHM,NC

JACK,PCB,75 OHM,NC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5414907-3 A113922-ND 437-5414907-3 907350-5414907-3 5414907-3 19R2277
Product Name Coax Connectors Coaxial Connector (RF) Assemblies 75 Ohm Electronic Connector Coaxial Connectors (RF) - 5414907-3 RF Connectors / Coaxial Connectors Jack,pcb,75 Ohm,nc Amp - Te Connectivity
Connector Type Wire to Board Connector BNC; Jack, Female Socket
Gender Female / Jack Female / Jack
Termination Through Hole - Solder Solder
Mounting Panel Mount Panel Mount, Through Hole, Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data