Body Features Body Insulation : Without Body Material : Polyester Body Plating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features Crimp Type : Hex RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1080 RF Connector Center Contact Underplating Material : Nickel
Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 50 Voltage Rating (VDC) : 500
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : Without Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 2
Other Additional Features : Hardware Included Dielectric Material : Polymethylpentene Grade : Commercial
Packaging Features Packaging Method : Carton
Product Type Features Compatible With RF Cable Type : RG 316, RG 174, RG 188, RG 174A, RG 188A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No
Termination Features Termination Method to Wire & Cable : Hex Crimp
Usage Conditions Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]
Body Features
- Body Insulation : Without
- Body Material : Polyester
- Body Plating Material : Nickel
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- Crimp Type : Hex
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 1080
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 14.53 MM [.572 INCH ]
Electrical Characteristics
- Capacitance (PF) : 9400
- Impedance (OHM) : 50
- Voltage Rating (VDC) : 500
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : With
- PCB Mount Retention : Without
- Panel Mount Feature Type : Lockwasher and Nut
- RF Connector Coupling Mechanism : Bayonet
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 2
Other
- Additional Features : Hardware Included
- Dielectric Material : Polymethylpentene
- Grade : Commercial
Packaging Features
- Packaging Method : Carton
Product Type Features
- Compatible With RF Cable Type : RG 316, RG 174, RG 188, RG 174A, RG 188A
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : BNC
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Hex Crimp
Usage Conditions
- Operating Temperature Range : -65 - 85 DEGC [-85 - 185 DEGF ]