Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
JACK,PCB,RTANG,SELF-
RF Connectors / Coaxial Connectors PCB JACK R/A 75 OHM SELF-TERMINATING
| TE Connectivity | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 5414367-2 | 5414367-2-ND | 19R2266 | 5414367-2 |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | Jack,pcb,rtang,self-Term,bnc Amp - Te Connectivity | RF Connectors / Coaxial Connectors |
| Connector Type | Wire to Board Connector | BNC; Jack, Female Socket | ||
| Gender | Female / Jack | Female / Jack | ||
| Termination | Through Hole - Solder | |||
| Mounting | Panel Mount | Panel Mount, Through Hole, Right Angle | PCB Mount |