TE Connectivity Coax Connectors 5414363-4

Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Consumer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188 Double Shield, RG 174 Double Shield, RG 316 Double Shield Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Zinc Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Consumer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188 Double Shield, RG 174 Double Shield, RG 316 Double Shield Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5414363-4 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5414363-4
Coax Connectors 5414363-4
Body Features Body Material : Zinc Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Snap-Fit RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Additional Features : Solderless Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Consumer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188 Double Shield, RG 174 Double Shield, RG 316 Double Shield Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMB Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Zinc
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 4.75 MM  [.187 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-Fit
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Additional Features : Solderless
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Consumer

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188 Double Shield, RG 174 Double Shield, RG 316 Double Shield
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMB
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32330-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32330-ND
Coaxial Connector (RF) Assemblies A32330-ND
SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Connector Type: Receptacle Contact Termination: Solder, PCB Shield Termination: Solder Mounting Type: Fixed Cable Group: RG-405 (.085", .086" Semi Rigid) Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection Dielectric Material: Polypropylene (PP)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Connector Type: Receptacle
Contact Termination: Solder, PCB
Shield Termination: Solder
Mounting Type: Fixed
Cable Group: RG-405 (.085", .086" Semi Rigid)
Includes: BORSCHT Functions, Ring Relay Driver, Switch Hook Ground Key and Ring Trip Detection
Dielectric Material: Polypropylene (PP)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
342-5414363-4
Electronic Connector 342-5414363-4
RF Connectors / Coaxial Connectors Right Angle Jack RG188 316 Product overview: 5414363-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-5414363-4 can be used for catalog matching and distributor lookup.

RF Connectors / Coaxial Connectors Right Angle Jack RG188 316 Product overview: 5414363-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-5414363-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors - 7131075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131075
Coaxial Connectors 7131075
TE Connectivity 5414363-4

TE Connectivity 5414363-4

Supplier's Site
Coaxial Connectors - 7131075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
7131075P
Coaxial Connectors 7131075P
TE Connectivity 5414363-4

TE Connectivity 5414363-4

Supplier's Site
Coaxial Connectors - 1640854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1640854
Coaxial Connectors 1640854
TE Connectivity 5414363-4

TE Connectivity 5414363-4

Supplier's Site
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity - 42K7184 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity
42K7184
Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity 42K7184
RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Plug,cable,rtang,smb, Pb Free Amp - Te Connectivity - 42AJ4895 - Newark, An Avnet Company
Chicago, IL, United States
Plug,cable,rtang,smb, Pb Free Amp - Te Connectivity
42AJ4895
Plug,cable,rtang,smb, Pb Free Amp - Te Connectivity 42AJ4895
PLUG,CABLE,RTANG,SMB , PB FREE

PLUG,CABLE,RTANG,SMB, PB FREE

Supplier's Site
RF Connectors / Coaxial Connectors - 5414363-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414363-4
RF Connectors / Coaxial Connectors 5414363-4
RF Connectors / Coaxial Connectors Right Angle Jack RG188 316

RF Connectors / Coaxial Connectors Right Angle Jack RG188 316

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 5414363-4 A32330-ND 342-5414363-4 7131075 7131075P 42K7184 42AJ4895 5414363-4
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors,Interconnects Electronic Connector Coaxial Connectors Coaxial Connectors Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity Plug,cable,rtang,smb, Pb Free Amp - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector SMB SMB
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Solder, PCB Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Fixed Cable mount
Unlock Full Specs
to access all available technical data