RF/COAXIAL, SMB PLUG, R/A, 50 OHM, CRIMP; CONNECTOR TYPE:SMB COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE PLUG; COAXIAL TERMINATION:CRIMP; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:RG174, RG188, RG316; CONTACT MATERIAL:BRASS; PRODUCT RANGE:-ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 30AC5235 |
| Product Name | Rf/coaxial, Smb Plug, R/a, 50 Ohm, Crimp; Connector Type Amp - Te Connectivity |
| Connector Type | SMB |