TE Connectivity Coax Connectors 5414284-2

Description
Body Features Body Material : Polyester, PCT Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.79 MM  [.11 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyester, PCT Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.79 MM  [.11 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 5414284-2 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
5414284-2
Coax Connectors 5414284-2
Body Features Body Material : Polyester, PCT Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 30 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 2.79 MM  [.11 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Polyester, PCT

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 30
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 2.79 MM  [.11 INCH ]
  • Profile Height from PCB : 13.18 MM  [.519 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 5414284-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414284-2
RF Connectors / Coaxial Connectors 5414284-2
RF Connectors / Coaxial Connectors JACK DECOUPLER RTANG BNC PCB

RF Connectors / Coaxial Connectors JACK DECOUPLER RTANG BNC PCB

Buy Now Datasheet
Jack,decoupler,rtang,bnc Pcb Amp - Te Connectivity - 19R2263 - Newark, An Avnet Company
Chicago, IL, United States
Jack,decoupler,rtang,bnc Pcb Amp - Te Connectivity
19R2263
Jack,decoupler,rtang,bnc Pcb Amp - Te Connectivity 19R2263
JACK,DECOUPLER,RTANG ,BNC PCB

JACK,DECOUPLER,RTANG,BNC PCB

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 5414284-2 5414284-2 19R2263
Product Name Coax Connectors RF Connectors / Coaxial Connectors Jack,decoupler,rtang,bnc Pcb Amp - Te Connectivity
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data