TE Connectivity RF Connectors 5414094-2

Description
Body Features Body Insulation : Without Body Material : Polyester, PBT Clip Style : Standard Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.01 MM  [.158 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 75 Voltage Rating (VDC) : 1500 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Polyester, PBT Clip Style : Standard Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.01 MM  [.158 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 75 Voltage Rating (VDC) : 1500 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5414094-2 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5414094-2
RF Connectors 5414094-2
Body Features Body Insulation : Without Body Material : Polyester, PBT Clip Style : Standard Connector Profile : Low Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 889 RF Connector Center Contact Underplating Material : Nickel Dimensions Mounting Post Length : 4.01 MM  [.158 INCH ] Profile Height from PCB : 13.18 MM  [.519 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Capacitance (PF) : 9400 Impedance (OHM) : 75 Voltage Rating (VDC) : 1500 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Polymethylpentene Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Polyester, PBT
  • Clip Style : Standard
  • Connector Profile : Low

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Phosphor Bronze
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Plating Thickness (MICIN) : 889
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Mounting Post Length : 4.01 MM  [.158 INCH ]
  • Profile Height from PCB : 13.18 MM  [.519 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Capacitance (PF) : 9400
  • Impedance (OHM) : 75
  • Voltage Rating (VDC) : 1500

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Polymethylpentene
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
75 OHM Electronic Connector
437-5414094-2
75 OHM Electronic Connector 437-5414094-2
CONN BNC JACK R/A 75 OHM PCB Product overview: 5414094-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414094-2 can be used for catalog matching and distributor lookup.

CONN BNC JACK R/A 75 OHM PCB Product overview: 5414094-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-5414094-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Coaxial Connector (RF) Assemblies - A99516-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A99516-ND
Coaxial Connector (RF) Assemblies A99516-ND
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
JACK,DECOUPLER,R/A,75 OHM, BNC - 70086175 - Allied Electronics, Inc.
Fort Worth, TX, USA
JACK,DECOUPLER,R/A,75 OHM, BNC
70086175
JACK,DECOUPLER,R/A,75 OHM, BNC 70086175
Tyco Electronics capacitively decoupled connectors provide the fast, better way to reduce noise and reduce ground loops on coaxial interconnections. The high frequency noise generated by fast rise times can cause both false triggering of circuits as well as emissions that can be radiated or conducted outside the equipment. Such emissions can interfere with nearby equipment. Ground loops are also a problem for networked systems. Ground loops are caused when two interconnected units are at different voltage potentials. Features: Built-In Chip Capacitors Filter High-Frequency Noise to Panel Ground PC Board Mounting with Vertical and Standard or Low-Profile Right-Angle Configurations Cable Mount Bulkhead BNC Version Available Drop-In Replacement for Tyco Electronics Standard BNC Printed Circuit Board Connectors One-Piece Design and Robotic Capacity to Reduce Assembly Time

Tyco Electronics capacitively decoupled connectors provide the fast, better way to reduce noise and reduce ground loops on coaxial interconnections. The high frequency noise generated by fast rise times can cause both false triggering of circuits as well as emissions that can be radiated or conducted outside the
equipment. Such emissions can interfere with nearby equipment. Ground loops are also a problem for networked systems. Ground loops are caused when two
interconnected units are at different voltage potentials.
Features:

  • Built-In Chip Capacitors Filter High-Frequency Noise to Panel Ground
  • PC Board Mounting with Vertical and Standard or Low-Profile Right-Angle Configurations
  • Cable Mount Bulkhead BNC Version Available
  • Drop-In Replacement for Tyco Electronics Standard BNC Printed Circuit Board Connectors
  • One-Piece Design and Robotic Capacity to Reduce Assembly Time
Supplier's Site
Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity - 42K8716 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity
42K8716
Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity 42K8716
RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, R/A, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Through Hole Right Angle; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Jack,decoupler,r/a,75 Ohm, Bnc Amp - Te Connectivity - 76AC8808 - Newark, An Avnet Company
Chicago, IL, United States
Jack,decoupler,r/a,75 Ohm, Bnc Amp - Te Connectivity
76AC8808
Jack,decoupler,r/a,75 Ohm, Bnc Amp - Te Connectivity 76AC8808
JACK,DECOUPLER,R/A,7 5 OHM, BNC

JACK,DECOUPLER,R/A,75 OHM, BNC

Supplier's Site
Connector/Terminal/Pin - 21257242 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
21257242
Connector/Terminal/Pin 21257242
DISCONTINUED BY MANUFACTURER, RF BNC CONNECTOR, 1 CONTACT(S), BOARD MOUNT, SOLDER TERMINAL, LOCKING, JACK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RF BNC CONNECTOR, 1 CONTACT(S), BOARD MOUNT, SOLDER TERMINAL, LOCKING, JACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RF Connectors / Coaxial Connectors - 5414094-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5414094-2
RF Connectors / Coaxial Connectors 5414094-2
RF Connectors / Coaxial Connectors 75 RA JCK DEC

RF Connectors / Coaxial Connectors 75 RA JCK DEC

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 5414094-2 437-5414094-2 A99516-ND 70086175 42K8716 76AC8808 21257242 5414094-2
Product Name RF Connectors 75 OHM Electronic Connector Coaxial Connector (RF) Assemblies JACK,DECOUPLER,R/A,75 OHM, BNC Rf/coaxial, Bnc Jack, R/a, 75 Ohm, Solder; Connector Type Amp - Te Connectivity Jack,decoupler,r/a,75 Ohm, Bnc Amp - Te Connectivity Connector/Terminal/Pin RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount, Through Hole, Right Angle PCB/Panel Mount PCB Mount
Voltage Rating 1500 volts 500 volts 1500 volts 500 volts
Frequency 4.000 GHz ? to 1.000 GHz
Unlock Full Specs
to access all available technical data