TE Connectivity RF Connectors 5413986-1

Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Plating Thickness (MICIN) : 5080 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Plating Thickness (MICIN) : 5080 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 5413986-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
5413986-1
RF Connectors 5413986-1
Body Features Body Insulation : Without Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Plating Thickness (MICIN) : 5080 RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Profile Height from PCB : 15.88 MM  [.625 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Zinc
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Plating Thickness (MICIN) : 5080
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Profile Height from PCB : 15.88 MM  [.625 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A32407-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A32407-ND
Coaxial Connector (RF) Assemblies A32407-ND
BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

BNC Connector Jack, Female Socket 75Ohm Through Hole Solder

Buy Now Datasheet
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity - 46P5426 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity
46P5426
Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity 46P5426
RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:2GHzRoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:2GHzRoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 5413986-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
5413986-1
RF Connectors / Coaxial Connectors 5413986-1
RF Connectors / Coaxial Connectors BNC PCB VERT 75 OHM JACK PCB VERT 75 OHM

RF Connectors / Coaxial Connectors BNC PCB VERT 75 OHM JACK PCB VERT 75 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 5413986-1 A32407-ND 46P5426 5413986-1
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Solder; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole PCB Mount
Frequency 4.000 GHz ? to 2.000 GHz ? to 2.000 GHz
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data