RF/COAXIAL, BNC JACK, R/A, 50 OHM, SOLDER; CONNECTOR TYPE:BNC COAXIAL; CONNECTOR BODY STYLE:RIGHT ANGLE JACK; COAXIAL TERMINATION:THROUGH HOLE RIGHT ANGLE; IMPEDANCE:50OHM; COAXIAL CABLE TYPES:-; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 29AC0248 |
| Product Name | Rf/coaxial, Bnc Jack, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity |
| Connector Type | BNC |